Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 293.0 CFM (8.20m³/min) 3 Terminals
FAN AXIAL 172X150X55MM 115VAC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1004-ND | UF15KC12-BTHR |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 293 SCFM (498 m³/hr) | 293 SCFM (498 m³/hr) |
| Maximum Static Pressure | 0.9000 in H2O (1.68 Torr) | |
| Maximum Sound Level | 60 dbA | 60 dbA |
| Nominal Voltage | 115 volts | 115 volts |