Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 62.0 CFM (1.74m³/min) 3 Wire Leads
FAN AXIAL 92X32MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MR9232L12B2-FSR-ND | MR9232L12B2-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 62 SCFM (105 m³/hr) | 62 SCFM (105 m³/hr) |
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) | |
| Maximum Sound Level | 43 dbA | 43 dbA |
| Nominal Voltage | 12 volts | 12 volts |