Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 92.0 CFM (2.58m³/min) 2 Wire Leads
FAN AXIAL 120X38MM 115VAC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | UF12A12-BWMR-CC-ND | UF12A12-BWMR-CC |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 92 SCFM (156 m³/hr) | 92 SCFM (156 m³/hr) |
| Maximum Static Pressure | 0.2800 in H2O (0.5231 Torr) | |
| Maximum Sound Level | 42 dbA | 42 dbA |
| Nominal Voltage | 115 volts | 115 volts |