Mechatronics Fan Group AC Axial Cooling Fan UF15KMR

Description
Size: (172 x 150 x 55 mm) 6.77 x 5.91 x 2.17 inches Features: metal frame and impeller; Class F (155º) insulation; -40ºC ~ 90ºC operating temperature range; high-temp bearing lubricant Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; metal impeller Bearing option: motor quality ball bearings Motor: shaded pole Air flow: intake over struts Connection: terminal or 22 AWG lead wire Protection: thermal
Datasheet
Description
Size: (172 x 150 x 55 mm) 6.77 x 5.91 x 2.17 inches Features: metal frame and impeller; Class F (155º) insulation; -40ºC ~ 90ºC operating temperature range; high-temp bearing lubricant Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; metal impeller Bearing option: motor quality ball bearings Motor: shaded pole Air flow: intake over struts Connection: terminal or 22 AWG lead wire Protection: thermal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Axial Cooling Fan - UF15KMR - Mechatronics Fan Group
Preston, WA, USA
AC Axial Cooling Fan
UF15KMR
AC Axial Cooling Fan UF15KMR
Size: (172 x 150 x 55 mm) 6.77 x 5.91 x 2.17 inches Features: metal frame and impeller; Class F (155º) insulation; -40ºC ~ 90ºC operating temperature range; high-temp bearing lubricant Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; metal impeller Bearing option: motor quality ball bearings Motor: shaded pole Air flow: intake over struts Connection: terminal or 22 AWG lead wire Protection: thermal

Size: (172 x 150 x 55 mm) 6.77 x 5.91 x 2.17 inches
Features: metal frame and impeller; Class F (155º) insulation; -40ºC ~ 90ºC operating temperature range; high-temp bearing lubricant
Operating voltage (VAC): 115 or 230
Construction: aluminum die cast frame; metal impeller
Bearing option: motor quality ball bearings
Motor: shaded pole
Air flow: intake over struts
Connection: terminal or 22 AWG lead wire
Protection: thermal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number UF15KMR
Product Name AC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 255 SCFM (433 m³/hr)
Maximum Static Pressure 0.5000 in H2O (0.9342 Torr)
Maximum Sound Level 61 dbA
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.5 SCFM (67.14 m³/hr)
Maximum Sound Level 49 dbA
View Details
Axial Fans - 2804598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.33 SCFM (36.26 m³/hr)
Nominal Voltage 12 volts
View Details
Type 7F.20 - Filter Fan - 7F2082305550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details