Mechatronics Fan Group DC Brushless Fans (BLDC) MXB9733H24B-BSR

Description
Fan Blower 24VDC Rectangular/Rounded - 97mm L x 94.4mm H Ball 28.5 CFM (0.798m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Blower 24VDC Rectangular/Rounded - 97mm L x 94.4mm H Ball 28.5 CFM (0.798m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1570-1752-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1570-1752-ND
DC Brushless Fans (BLDC) 1570-1752-ND
Fan Blower 24VDC Rectangular/Rounded - 97mm L x 94.4mm H Ball 28.5 CFM (0.798m³/min) 2 Wire Leads

Fan Blower 24VDC Rectangular/Rounded - 97mm L x 94.4mm H Ball 28.5 CFM (0.798m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - MXB9733H24B-BSR - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
MXB9733H24B-BSR
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) MXB9733H24B-BSR
FAN BLOWER 97X33MM 24VDC WIRE

FAN BLOWER 97X33MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1570-1752-ND MXB9733H24B-BSR
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 28.5 SCFM (48.44 m³/hr) 28.5 SCFM (48.44 m³/hr)
Maximum Static Pressure 1.06 in H2O (1.98 Torr)
Maximum Sound Level 55 dbA 55 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Roof Filter Fan RFP 018 - 01861.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 338 SCFM (575 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 125DH 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812044000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details