Mechatronics Fan Group AC Axial Cooling Fan UF12B

Description
Size: (120 x 120 x 25 mm) 4.69 x 4.69 x 0.98 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings or sintered bronze sleeve Motor: shaded pole Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: impedance
Datasheet
Description
Size: (120 x 120 x 25 mm) 4.69 x 4.69 x 0.98 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings or sintered bronze sleeve Motor: shaded pole Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: impedance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Axial Cooling Fan - UF12B - Mechatronics Fan Group
Preston, WA, USA
AC Axial Cooling Fan
UF12B
AC Axial Cooling Fan UF12B
Size: (120 x 120 x 25 mm) 4.69 x 4.69 x 0.98 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings or sintered bronze sleeve Motor: shaded pole Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: impedance

Size: (120 x 120 x 25 mm) 4.69 x 4.69 x 0.98 inches
Operating voltage (VAC): 115 or 230
Construction: aluminum die cast frame; UL94V-0 PBT impeller
Bearing option: motor quality ball bearings or sintered bronze sleeve
Motor: shaded pole
Air flow: exhaust over struts
Connection: terminal or 22 AWG lead wire
Protection: impedance

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number UF12B
Product Name AC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 53 to 75 SCFM (90.09 to 127 m³/hr)
Maximum Static Pressure 0.1100 to 0.2400 in H2O (0.2055 to 0.4484 Torr)
Maximum Sound Level 33 to 42 dbA
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

2510-5 Series 0.70 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510L05BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0780 to ? in H2O (0.1456 to ? Torr)
Maximum Sound Level 18.14 dbA
View Details
Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
Nominal Rated Voltage Ac Finder - 92X8666 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 120 volts
View Details
Thrml Mgmt Access Fan Filter Assembly 80Mm Plasti Qualtek Electronics - 10AK0360 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details