Fan Motorized Impellers 24VDC Round - 120mm Dia Ball 58.0 CFM (1.62m³/min) 2 Wire Leads
FAN IMP MTRZD 120X25.8MM 24VDC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1345-ND | MSI1225H24B-BBR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 58 SCFM (98.58 m³/hr) | 58 SCFM (98.58 m³/hr) |
| Maximum Static Pressure | 0.5700 in H2O (1.06 Torr) | |
| Maximum Sound Level | 54 dbA | 54 dbA |
| Nominal Voltage | 24 volts | 24 volts |