Fan Tubeaxial 230VAC Square - 120mm L x 120mm H Ball 64.0 CFM (1.79m³/min) 2 Terminals
FAN AXIAL 120X38MM 230VAC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | UF12A23-BTSR-ND | UF12A23-BTSR |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 64 SCFM (109 m³/hr) | 64 SCFM (109 m³/hr) |
| Maximum Static Pressure | 0.1100 in H2O (0.2055 Torr) | |
| Maximum Sound Level | 37 dbA | 37 dbA |
| Nominal Voltage | 230 volts | 230 volts |