Mechatronics Fan Group Datasheets for Electronic Cooling Fans

Electronic cooling fans move air to cool electronic devices.
Electronic Cooling Fans: Learn more

Page: 1 2 3 4 5
Product Name Notes
Mechatronics brushless DC blowers deliver high pressure cooling solutions in a compact package. Radial airflow direction provides unique cooling options.
Size: (119 x 119 x 38 mm) 4.69 x 4.69 x 1.5 inches High Performance impeller design for maximum air flow Brass bearing stand Electronic locked rotor sensor, auto-restart, reverse...
Size: (120 x 120 x 25 mm) 4.72 x 4.72 x 0.98 inches Features: high back pressure design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve...
Size: (120 x 120 x 32 mm) 4.7 x 4.7 x 1.24 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 24, UL1007 lead...
Size: (51 x 51 x 15 mm) 2.01 x 2.01 x .59 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1061 lead wires Protection:...
Size: (60 x 60 x 25 mm) 2.36 x 2.36 x 0.98 inches Features: electronic locked rotor sensor, auto-restart, reverse polarity protection Construction: UL94V-0 PBT impeller & frame Bearing option:...
Size: (80 x 80 x 25 mm) 3.15 x 3.15 x 0.98 inches Features: high pressure impeller design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve...
Size: (92 x 92 x 25 mm) 3.62 x 3.62 x 0.98 inches Features: high performance Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, UL1007...

Next >>