Mechatronics Fan Group Datasheets for Electronic Cooling Fans
Electronic cooling fans move air to cool electronic devices.
Electronic Cooling Fans: Learn more
| Product Name | Notes |
|---|---|
| Mechatronics brushless DC axial fans offer a wide range of cooling solutions. Multiple voltage options available. Environmental protection options available including conformal coating or IP57 rated encapsulation. Alarm output options... | |
| Size: (120 x 120 x 25 mm) 4.72 x 4.72 x 0.98 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: terminal option or AWG 24, UL1007... | |
| Size: (120 x 120 x 38 mm) 4.69 x 4.69 x 1.5 inches Features: brass bearing stand Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24,1007... | |
| Size: (127 x 127 x 38 mm) 5 x 5 x 1.5 inches Features: brass bearing stand Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24,... | |
| Size: (40 x 40 x 10.3 mm) 1.57 x 1.57 x 0.41 Construction: UL94V-O impeller & frame Bearing option: ball bearing or 1 ball/1 sleeve Connection: AWG 26, UL1061 lead... | |
| Size: (40 x 40 x 15 mm) 1.57 x 1.57 x 0.59 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1061 lead wires Frame:... | |
| Size: (40 x 40 x 20 mm) 1.57 x 1.57 x 0.79 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead... | |
| Size: (40 x 40 x 28 mm) 1.57 x 1.57 x 1.10 inches Features: unique x-frame design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26,... | |
| Size: (50 x 50 x 15 mm) 1.97 x 1.97 x 0.59 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1061 lead wires Frame:... | |
| Size: (80 x 80 x 15 mm) 3.15 x 3.15 x 0.59 inches Features: high pressure impeller design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve... | |
| Size: (80 x 80 x 32 mm) 3.15 x 3.15 x 1.26 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, 1007 lead wires Frame:... | |
| Size: (92 x 92 x 32 mm) 3.62 x 3.62 x 1.24 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, UL1007 lead wires Frame:... |
| << Prev | Next >> |