Mechatronics Fan Group AC Axial Cooling Fan UF13A

Description
Size: (127 x 127 x 38 mm) 5.0 x 5.0 x 1.5 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings or sintered bronze sleeve Motor: shaded pole Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: impedance
Datasheet
Description
Size: (127 x 127 x 38 mm) 5.0 x 5.0 x 1.5 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings or sintered bronze sleeve Motor: shaded pole Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: impedance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Axial Cooling Fan - UF13A - Mechatronics Fan Group
Preston, WA, USA
AC Axial Cooling Fan
UF13A
AC Axial Cooling Fan UF13A
Size: (127 x 127 x 38 mm) 5.0 x 5.0 x 1.5 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings or sintered bronze sleeve Motor: shaded pole Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: impedance

Size: (127 x 127 x 38 mm) 5.0 x 5.0 x 1.5 inches
Operating voltage (VAC): 115 or 230
Construction: aluminum die cast frame; UL94V-0 PBT impeller
Bearing option: motor quality ball bearings or sintered bronze sleeve
Motor: shaded pole
Air flow: exhaust over struts
Connection: terminal or 22 AWG lead wire
Protection: impedance

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number UF13A
Product Name AC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 50 dbA
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21812031000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details