Mechatronics Fan Group Brushless DC Blower MXB9733

Description
Size: (97 x 94.4 x 33 mm) 3.82 x 3.72 x 1.30 inches Outstanding high pressure performance 12, 24 or 48 VDC models Ball Bearings Optional tachometer output
Datasheet
Description
Size: (97 x 94.4 x 33 mm) 3.82 x 3.72 x 1.30 inches Outstanding high pressure performance 12, 24 or 48 VDC models Ball Bearings Optional tachometer output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Blower - MXB9733 - Mechatronics Fan Group
Preston, WA, USA
Brushless DC Blower
MXB9733
Brushless DC Blower MXB9733
Size: (97 x 94.4 x 33 mm) 3.82 x 3.72 x 1.30 inches Outstanding high pressure performance 12, 24 or 48 VDC models Ball Bearings Optional tachometer output

Size: (97 x 94.4 x 33 mm) 3.82 x 3.72 x 1.30 inches
Outstanding high pressure performance
12, 24 or 48 VDC models
Ball Bearings
Optional tachometer output

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number MXB9733
Product Name Brushless DC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.43 to 21.8 SCFM (24.53 to 37.05 m³/hr)
Maximum Static Pressure 0.3000 to 0.8000 in H2O (0.5605 to 1.49 Torr)
Maximum Sound Level 35.3 to 45.47 dbA
Nominal Voltage 12 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

12.5
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Maximum Sound Level 62 dbA
View Details
Axial Fans - 1759800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181205550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details