Fan Tubeaxial Square - 180mm L x 180mm H Ball 2 Terminals
FAN AXIAL 180X90MM 200VAC TERM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1850-ND | UF18JC20-BTHR |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Blower/Fan Type | Tube Axial | |
| Motor Type | 50/60 Hz AC | 50/60 Hz AC |
| Bearings | Ball/Roller |