Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 58.0 CFM (1.62m³/min) 2 Wire Leads
FAN AXIAL 60X38MM 48VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MS6038H48B-FSR-2EM-ND | MS6038H48B-FSR-2EM |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 58 SCFM (98.58 m³/hr) | 58 SCFM (98.58 m³/hr) |
| Maximum Static Pressure | 1.6 in H2O (2.99 Torr) | |
| Maximum Sound Level | 59 dbA | 59 dbA |
| Nominal Voltage | 48 volts | 48 volts |