Fan Tubeaxial 230VAC Square - 160mm L x 160mm H Ball 265.0 CFM (7.42m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 1570-UF16FC23-BWHR4-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 265 SCFM (450 m³/hr) |
| Maximum Static Pressure | 0.7200 in H2O (1.35 Torr) |
| Maximum Sound Level | 56 dbA |
| Nominal Voltage | 230 volts |