Fan Tubeaxial 230VAC Square - 120mm L x 120mm H Ball 75.0 CFM (2.10m³/min) 2 Terminals
FAN AXIAL 120X38MM 230VAC TERM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | UF12B23-BTHR-ND | UF12B23-BTHR |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 75 SCFM (127 m³/hr) | 75 SCFM (127 m³/hr) |
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) | |
| Maximum Sound Level | 42 dbA | 42 dbA |
| Nominal Voltage | 230 volts | 230 volts |