Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 152.0 CFM (4.26m³/min) 4 Wire Leads
FAN AXIAL 92X38MM 24VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MR9238H24B1+6-FSR-ND | MR9238H24B1+6-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 152 SCFM (258 m³/hr) | 152 SCFM (258 m³/hr) |
| Maximum Static Pressure | 1.2 in H2O (2.24 Torr) | |
| Maximum Sound Level | 58.8 dbA | 58.8 dbA |
| Nominal Voltage | 24 volts | 24 volts |