Fan Tubeaxial 230VAC Square - 120mm L x 120mm H Ball 106.0 CFM (2.97m³/min) 2 Wire Leads
FAN AXIAL 120X38MM 230VAC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1803-ND | UF12AE23-BWHNR |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 106 SCFM (180 m³/hr) | 106 SCFM (180 m³/hr) |
| Maximum Static Pressure | 0.3500 in H2O (0.6539 Torr) | |
| Maximum Sound Level | 46 dbA | 46 dbA |
| Nominal Voltage | 230 volts | 230 volts |