Infineon Technologies AG Intelligent Power Modules (IPM) IM241-S6S1B

Description
CIPOS™ Micro 600 V, 2 A three-phase intelligent power module (low loss) CIPOS™ Micro 600 V, 2 A three-phase RCD2 IGBT based intelligent power module with open emitter in SOP 29x12 package providing fully-featured compact inverter solution for low motor drive applications like fans, pumps and light load appliances. Summary of Features Reverse Conducting IGBT Gen 2 (RCD2) optimized for motor drives Fast and slow speeds versions for low loss and low EMI operation Temperature monitor with NTC Accurate overcurrent shutdown (±5%) Fault reporting and programmable fault clear Advanced input filter with shoot-through protection Open-emitter for single and leg-shunt current sensing Isolation 2000VRMS, 1min HV H3TRB qualified UL-certified Benefits Designed to enhance the system efficiency with optimized conduction loss Fully-featured with multiple protection functions High integrations for easy design and saving system space Flexible design capability through various package and lead options Optimized EMI performance Heatsink mounting holes for better heat dissipation Applications General purpose motor drive - variating frequency and voltage Kitchen hoods Motor Control Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet
Description
CIPOS™ Micro 600 V, 2 A three-phase intelligent power module (low loss) CIPOS™ Micro 600 V, 2 A three-phase RCD2 IGBT based intelligent power module with open emitter in SOP 29x12 package providing fully-featured compact inverter solution for low motor drive applications like fans, pumps and light load appliances. Summary of Features Reverse Conducting IGBT Gen 2 (RCD2) optimized for motor drives Fast and slow speeds versions for low loss and low EMI operation Temperature monitor with NTC Accurate overcurrent shutdown (±5%) Fault reporting and programmable fault clear Advanced input filter with shoot-through protection Open-emitter for single and leg-shunt current sensing Isolation 2000VRMS, 1min HV H3TRB qualified UL-certified Benefits Designed to enhance the system efficiency with optimized conduction loss Fully-featured with multiple protection functions High integrations for easy design and saving system space Flexible design capability through various package and lead options Optimized EMI performance Heatsink mounting holes for better heat dissipation Applications General purpose motor drive - variating frequency and voltage Kitchen hoods Motor Control Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Modules (IPM) - IM241-S6S1B - Infineon Technologies AG
Neubiberg, Germany
Intelligent Power Modules (IPM)
IM241-S6S1B
Intelligent Power Modules (IPM) IM241-S6S1B
CIPOS™ Micro 600 V, 2 A three-phase intelligent power module (low loss) CIPOS™ Micro 600 V, 2 A three-phase RCD2 IGBT based intelligent power module with open emitter in SOP 29x12 package providing fully-featured compact inverter solution for low motor drive applications like fans, pumps and light load appliances. Summary of Features Reverse Conducting IGBT Gen 2 (RCD2) optimized for motor drives Fast and slow speeds versions for low loss and low EMI operation Temperature monitor with NTC Accurate overcurrent shutdown (±5%) Fault reporting and programmable fault clear Advanced input filter with shoot-through protection Open-emitter for single and leg-shunt current sensing Isolation 2000VRMS, 1min HV H3TRB qualified UL-certified Benefits Designed to enhance the system efficiency with optimized conduction loss Fully-featured with multiple protection functions High integrations for easy design and saving system space Flexible design capability through various package and lead options Optimized EMI performance Heatsink mounting holes for better heat dissipation Applications General purpose motor drive - variating frequency and voltage Kitchen hoods Motor Control Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling

CIPOS™ Micro 600 V, 2 A three-phase intelligent power module (low loss)

CIPOS™ Micro 600 V, 2 A three-phase RCD2 IGBT based intelligent power module with open emitter in SOP 29x12 package providing fully-featured compact inverter solution for low motor drive applications like fans, pumps and light load appliances.


Summary of Features

  • Reverse Conducting IGBT Gen 2 (RCD2) optimized for motor drives
  • Fast and slow speeds versions for low loss and low EMI operation
  • Temperature monitor with NTC
  • Accurate overcurrent shutdown (±5%)
  • Fault reporting and programmable fault clear
  • Advanced input filter with shoot-through protection
  • Open-emitter for single and leg-shunt current sensing
  • Isolation 2000VRMS, 1min
  • HV H3TRB qualified
  • UL-certified

Benefits

  • Designed to enhance the system efficiency with optimized conduction loss
  • Fully-featured with multiple protection functions
  • High integrations for easy design and saving system space
  • Flexible design capability through various package and lead options
  • Optimized EMI performance
  • Heatsink mounting holes for better heat dissipation

Applications

  • General purpose motor drive - variating frequency and voltage
  • Kitchen hoods
  • Motor Control
  • Refrigerators and freezers
  • Residential air conditioning: Smart (IoT) and efficient cooling
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Semiconductor Power Modules
Product Number IM241-S6S1B
Product Name Intelligent Power Modules (IPM)
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package SOP 29x12
Unlock Full Specs
to access all available technical data

Similar Products

 - IM393M6E2XKLA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
View Details
Intelligent Power Modules (IPM) - IRSM808-204MH - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Half-Bridge; Half-Bridge
Package QFN 8x9
View Details
2 suppliers
Power - Intelligent Power Modules (IPM) - IKCM20R60GD - IKCM20R60GD - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration 2 Phase Asymmetric Inverter
Package DIP 36x21D
View Details
Intelligent Power Modules (IPM) - IRSM836-025MA - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Source
Package QFN 12x12
View Details