Infineon Technologies AG Intelligent Power Modules (IPM) IGCM20F60GA

Description
CIPOS™ Mini 600 V, 20 A three-phase intelligent power module CIPOS™ Mini 600 V, 20 A three-phase intelligent power module with open emitter in DIP 36x21 package. It provides cost and performance optimized efficiency incorporating Reverse Conducting (RC) IGBT along with excellent thermal condution and electrical isolation for motor drive applications. Summary of Features Based on Reverse Conducting IGBT technology 20 A of inverter current rating Rugged SOI gate driver technology Integrated bootstrap function Over current shutdown All of 6 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 1800 W at 10 kHz UL certified Benefits Cost optimized performance for low power motor drives High integrations for easy design and reduced system size Increased reliability and system efficiency Fully featured with multiple protection functions Potential Applications Washing machines Home appliances Room air conditioners Motor control and drives Motor control for industrial automation Heating ventilation and air conditioning (HVAC) Applications Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet
Description
CIPOS™ Mini 600 V, 20 A three-phase intelligent power module CIPOS™ Mini 600 V, 20 A three-phase intelligent power module with open emitter in DIP 36x21 package. It provides cost and performance optimized efficiency incorporating Reverse Conducting (RC) IGBT along with excellent thermal condution and electrical isolation for motor drive applications. Summary of Features Based on Reverse Conducting IGBT technology 20 A of inverter current rating Rugged SOI gate driver technology Integrated bootstrap function Over current shutdown All of 6 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 1800 W at 10 kHz UL certified Benefits Cost optimized performance for low power motor drives High integrations for easy design and reduced system size Increased reliability and system efficiency Fully featured with multiple protection functions Potential Applications Washing machines Home appliances Room air conditioners Motor control and drives Motor control for industrial automation Heating ventilation and air conditioning (HVAC) Applications Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Modules (IPM) - IGCM20F60GA - Infineon Technologies AG
Neubiberg, Germany
Intelligent Power Modules (IPM)
IGCM20F60GA
Intelligent Power Modules (IPM) IGCM20F60GA
CIPOS™ Mini 600 V, 20 A three-phase intelligent power module CIPOS™ Mini 600 V, 20 A three-phase intelligent power module with open emitter in DIP 36x21 package. It provides cost and performance optimized efficiency incorporating Reverse Conducting (RC) IGBT along with excellent thermal condution and electrical isolation for motor drive applications. Summary of Features Based on Reverse Conducting IGBT technology 20 A of inverter current rating Rugged SOI gate driver technology Integrated bootstrap function Over current shutdown All of 6 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 1800 W at 10 kHz UL certified Benefits Cost optimized performance for low power motor drives High integrations for easy design and reduced system size Increased reliability and system efficiency Fully featured with multiple protection functions Potential Applications Washing machines Home appliances Room air conditioners Motor control and drives Motor control for industrial automation Heating ventilation and air conditioning (HVAC) Applications Residential air conditioning: Smart (IoT) and efficient cooling

CIPOS™ Mini 600 V, 20 A three-phase intelligent power module

CIPOS™ Mini 600 V, 20 A three-phase intelligent power module with open emitter in DIP 36x21 package. It provides cost and performance optimized efficiency incorporating Reverse Conducting (RC) IGBT along with excellent thermal condution and electrical isolation for motor drive applications.


Summary of Features

  • Based on Reverse Conducting IGBT technology
  • 20 A of inverter current rating
  • Rugged SOI gate driver technology
  • Integrated bootstrap function
  • Over current shutdown
  • All of 6 switches turn off during protection
  • Under-voltage lockout at all channels
  • Cross-conduction prevention
  • Built-in temperature monitoring
  • Motor power rating up to 1800 W at 10 kHz
  • UL certified

Benefits

  • Cost optimized performance for low power motor drives
  • High integrations for easy design and reduced system size
  • Increased reliability and system efficiency
  • Fully featured with multiple protection functions

Potential Applications

  • Washing machines
  • Home appliances
  • Room air conditioners
  • Motor control and drives
  • Motor control for industrial automation
  • Heating ventilation and air conditioning (HVAC)

Applications

  • Residential air conditioning: Smart (IoT) and efficient cooling
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Semiconductor Power Modules
Product Number IGCM20F60GA
Product Name Intelligent Power Modules (IPM)
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package DIP 36x21
Unlock Full Specs
to access all available technical data

Similar Products

 - IM393X6E3XKLA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
View Details
 - IKCM10H60HAXKMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
View Details
Full Half-Bridge (H Bridge) Drivers - IRSM505-084DA-IR - ODG (Origin Data Global)
Specs
Technology Intelligent Power Module (IPM)
Input Voltage 13.5 to 16.5 volts
View Details