Infineon Technologies AG Intelligent Power Modules (IPM) IKCM30F60GD

Description
CIPOS™ Mini 600 V, 30 A three-phase intelligent power module CIPOS™ Mini 600 V, 30 A three-phase TRENCHSTOP™ IGBT based intelligent power module with open emitter in DIP 36x21D package. It provides fully featured compact inverter solutions with DCB substrate to enable excellent thermal performance and higher power capability along with excellent thermal conduction and electrical isolation. Performance is optimized for home appliances and industrial drives. Summary of Features Based on TRENCHSTOP™ IGBT 30 A of inverter current rating Rugged SOI gate driver technology Integrated bootstrap function Over current shutdown All of 6 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 2600 W at 10 kHz UL certified Benefits Optimized performance for high switching applications High integrations for easy design and reduced system size Increased reliability and system efficiency Fully featured with multiple protection functions Excellent thermal performance with DCB substrate Potential Applications Home appliances Motor control and drives Motor control for industrial automation Heating ventilation and air conditioning (HVAC) Applications General purpose motor drive - variating frequency and voltage Industrial robots system solutions for Industry 4.0 Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet
Description
CIPOS™ Mini 600 V, 30 A three-phase intelligent power module CIPOS™ Mini 600 V, 30 A three-phase TRENCHSTOP™ IGBT based intelligent power module with open emitter in DIP 36x21D package. It provides fully featured compact inverter solutions with DCB substrate to enable excellent thermal performance and higher power capability along with excellent thermal conduction and electrical isolation. Performance is optimized for home appliances and industrial drives. Summary of Features Based on TRENCHSTOP™ IGBT 30 A of inverter current rating Rugged SOI gate driver technology Integrated bootstrap function Over current shutdown All of 6 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 2600 W at 10 kHz UL certified Benefits Optimized performance for high switching applications High integrations for easy design and reduced system size Increased reliability and system efficiency Fully featured with multiple protection functions Excellent thermal performance with DCB substrate Potential Applications Home appliances Motor control and drives Motor control for industrial automation Heating ventilation and air conditioning (HVAC) Applications General purpose motor drive - variating frequency and voltage Industrial robots system solutions for Industry 4.0 Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Modules (IPM) - IKCM30F60GD - Infineon Technologies AG
Neubiberg, Germany
Intelligent Power Modules (IPM)
IKCM30F60GD
Intelligent Power Modules (IPM) IKCM30F60GD
CIPOS™ Mini 600 V, 30 A three-phase intelligent power module CIPOS™ Mini 600 V, 30 A three-phase TRENCHSTOP™ IGBT based intelligent power module with open emitter in DIP 36x21D package. It provides fully featured compact inverter solutions with DCB substrate to enable excellent thermal performance and higher power capability along with excellent thermal conduction and electrical isolation. Performance is optimized for home appliances and industrial drives. Summary of Features Based on TRENCHSTOP™ IGBT 30 A of inverter current rating Rugged SOI gate driver technology Integrated bootstrap function Over current shutdown All of 6 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 2600 W at 10 kHz UL certified Benefits Optimized performance for high switching applications High integrations for easy design and reduced system size Increased reliability and system efficiency Fully featured with multiple protection functions Excellent thermal performance with DCB substrate Potential Applications Home appliances Motor control and drives Motor control for industrial automation Heating ventilation and air conditioning (HVAC) Applications General purpose motor drive - variating frequency and voltage Industrial robots system solutions for Industry 4.0 Residential air conditioning: Smart (IoT) and efficient cooling

CIPOS™ Mini 600 V, 30 A three-phase intelligent power module

CIPOS™ Mini 600 V, 30 A three-phase TRENCHSTOP™ IGBT based intelligent power module with open emitter in DIP 36x21D package. It provides fully featured compact inverter solutions with DCB substrate to enable excellent thermal performance and higher power capability along with excellent thermal conduction and electrical isolation. Performance is optimized for home appliances and industrial drives.


Summary of Features

  • Based on TRENCHSTOP™ IGBT
  • 30 A of inverter current rating
  • Rugged SOI gate driver technology
  • Integrated bootstrap function
  • Over current shutdown
  • All of 6 switches turn off during protection
  • Under-voltage lockout at all channels
  • Cross-conduction prevention
  • Built-in temperature monitoring
  • Motor power rating up to 2600 W at 10 kHz
  • UL certified

Benefits

  • Optimized performance for high switching applications
  • High integrations for easy design and reduced system size
  • Increased reliability and system efficiency
  • Fully featured with multiple protection functions
  • Excellent thermal performance with DCB substrate

Potential Applications

  • Home appliances
  • Motor control and drives
  • Motor control for industrial automation
  • Heating ventilation and air conditioning (HVAC)

Applications

  • General purpose motor drive - variating frequency and voltage
  • Industrial robots system solutions for Industry 4.0
  • Residential air conditioning: Smart (IoT) and efficient cooling
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Semiconductor Power Modules
Product Number IKCM30F60GD
Product Name Intelligent Power Modules (IPM)
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package DIP 36x21D
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Power Modules (IPM) - IFCM10S60GD - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Power Factor Correction (PFC); PFC Integrated
Package DIP 36x21D
View Details
Intelligent Power Modules (IPM) - IFCM30U65GD - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Power Factor Correction (PFC); Three Phase; 3 Phase Interleaved PFC
Package DIP 36x21D
View Details