Infineon Technologies AG Intelligent Power Modules (IPM) IGCM04G60GA

Description
CIPOS™ Mini 600 V, 4 A three-phase intelligent power module CIPOS™ Mini 600 V, 4 A three-phase intelligent power module with closed emitter in DIP 36x21 package. It provides cost and performance optimized efficiency incorporating Reverse Conducting (RC) IGBT along with excellent thermal condution and electrical isolation for low power motor drives. Summary of Features Based on Reverse Conducting IGBT technology 4 A of inverter current rating Rugged SOI gate driver technology Integrated bootstrap function Over current shutdown All of 6 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 600 W at 10 kHz UL certified Benefits Cost optimized performance for low power motor drives High integrations for easy design and reduced system size Increased reliability and system efficiency Fully featured with multiple protection functions Potential Applications Refrigerators Washing machines Small home appliances Room air conditioners Motor control and drives Motor control for industrial automation Heating ventilation and air conditioning (HVAC)
Request a Quote Datasheet
Description
CIPOS™ Mini 600 V, 4 A three-phase intelligent power module CIPOS™ Mini 600 V, 4 A three-phase intelligent power module with closed emitter in DIP 36x21 package. It provides cost and performance optimized efficiency incorporating Reverse Conducting (RC) IGBT along with excellent thermal condution and electrical isolation for low power motor drives. Summary of Features Based on Reverse Conducting IGBT technology 4 A of inverter current rating Rugged SOI gate driver technology Integrated bootstrap function Over current shutdown All of 6 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 600 W at 10 kHz UL certified Benefits Cost optimized performance for low power motor drives High integrations for easy design and reduced system size Increased reliability and system efficiency Fully featured with multiple protection functions Potential Applications Refrigerators Washing machines Small home appliances Room air conditioners Motor control and drives Motor control for industrial automation Heating ventilation and air conditioning (HVAC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Modules (IPM) - IGCM04G60GA - Infineon Technologies AG
Neubiberg, Germany
Intelligent Power Modules (IPM)
IGCM04G60GA
Intelligent Power Modules (IPM) IGCM04G60GA
CIPOS™ Mini 600 V, 4 A three-phase intelligent power module CIPOS™ Mini 600 V, 4 A three-phase intelligent power module with closed emitter in DIP 36x21 package. It provides cost and performance optimized efficiency incorporating Reverse Conducting (RC) IGBT along with excellent thermal condution and electrical isolation for low power motor drives. Summary of Features Based on Reverse Conducting IGBT technology 4 A of inverter current rating Rugged SOI gate driver technology Integrated bootstrap function Over current shutdown All of 6 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 600 W at 10 kHz UL certified Benefits Cost optimized performance for low power motor drives High integrations for easy design and reduced system size Increased reliability and system efficiency Fully featured with multiple protection functions Potential Applications Refrigerators Washing machines Small home appliances Room air conditioners Motor control and drives Motor control for industrial automation Heating ventilation and air conditioning (HVAC)

CIPOS™ Mini 600 V, 4 A three-phase intelligent power module

CIPOS™ Mini 600 V, 4 A three-phase intelligent power module with closed emitter in DIP 36x21 package. It provides cost and performance optimized efficiency incorporating Reverse Conducting (RC) IGBT along with excellent thermal condution and electrical isolation for low power motor drives.


Summary of Features

  • Based on Reverse Conducting IGBT technology
  • 4 A of inverter current rating
  • Rugged SOI gate driver technology
  • Integrated bootstrap function
  • Over current shutdown
  • All of 6 switches turn off during protection
  • Under-voltage lockout at all channels
  • Cross-conduction prevention
  • Built-in temperature monitoring
  • Motor power rating up to 600 W at 10 kHz
  • UL certified

Benefits

  • Cost optimized performance for low power motor drives
  • High integrations for easy design and reduced system size
  • Increased reliability and system efficiency
  • Fully featured with multiple protection functions

Potential Applications

  • Refrigerators
  • Washing machines
  • Small home appliances
  • Room air conditioners
  • Motor control and drives
  • Motor control for industrial automation
  • Heating ventilation and air conditioning (HVAC)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Semiconductor Power Modules
Product Number IGCM04G60GA
Product Name Intelligent Power Modules (IPM)
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Closed Emitter
Package DIP 36x21
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Power Modules (IPM) - IRSM836-035MB - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Common Source
Package QFN 12x12
View Details
Power Driver Modules - IM393X6E2XKLA1 - ODG (Origin Data Global)
Specs
Technology IGBT; IGBT
View Details
Intelligent Power Modules (IPM) - IKCM10L60GA - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package DIP 36x21
View Details