Infineon Technologies AG Intelligent Power Modules (IPM) IFCM15S60GD

Description
CIPOS™ Mini 600 V, 15 A PFC-integrated three-phase intelligent power module CIPOS™ Mini 600 V, 15 A three-phase TRENCHSTOP™ IGBT based intelligent power module with PFC switching optimized for 20 kHz. It integrates single boost Power Factor Correction (PFC) stage and inverter stage in one DIP 36x21D package with DCB substrate, to provide excellent thermal conduction and electrical isolation for home appliances and industrial drives. Summary of Features Single boost PFC and three-phase inverter in one package Based on TRENCHSTOP™ IGBT 15 A of inverter current rating PFC switching optimized at 20 kHz Rugged SOI gate driver technology Integrated bootstrap function Over current shutdown All of 6 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 1800 W at 10 kHz UL certified Benefits Enable less PCB area Simplify manufacturing process and reduce overall assembly cost due to less BOM counts Excellent thermal performance with DCB substrate Applications Heating ventilation and air conditioning (HVAC) Home appliances
Request a Quote Datasheet
Description
CIPOS™ Mini 600 V, 15 A PFC-integrated three-phase intelligent power module CIPOS™ Mini 600 V, 15 A three-phase TRENCHSTOP™ IGBT based intelligent power module with PFC switching optimized for 20 kHz. It integrates single boost Power Factor Correction (PFC) stage and inverter stage in one DIP 36x21D package with DCB substrate, to provide excellent thermal conduction and electrical isolation for home appliances and industrial drives. Summary of Features Single boost PFC and three-phase inverter in one package Based on TRENCHSTOP™ IGBT 15 A of inverter current rating PFC switching optimized at 20 kHz Rugged SOI gate driver technology Integrated bootstrap function Over current shutdown All of 6 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 1800 W at 10 kHz UL certified Benefits Enable less PCB area Simplify manufacturing process and reduce overall assembly cost due to less BOM counts Excellent thermal performance with DCB substrate Applications Heating ventilation and air conditioning (HVAC) Home appliances
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Modules (IPM) - IFCM15S60GD - Infineon Technologies AG
Neubiberg, Germany
Intelligent Power Modules (IPM)
IFCM15S60GD
Intelligent Power Modules (IPM) IFCM15S60GD
CIPOS™ Mini 600 V, 15 A PFC-integrated three-phase intelligent power module CIPOS™ Mini 600 V, 15 A three-phase TRENCHSTOP™ IGBT based intelligent power module with PFC switching optimized for 20 kHz. It integrates single boost Power Factor Correction (PFC) stage and inverter stage in one DIP 36x21D package with DCB substrate, to provide excellent thermal conduction and electrical isolation for home appliances and industrial drives. Summary of Features Single boost PFC and three-phase inverter in one package Based on TRENCHSTOP™ IGBT 15 A of inverter current rating PFC switching optimized at 20 kHz Rugged SOI gate driver technology Integrated bootstrap function Over current shutdown All of 6 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 1800 W at 10 kHz UL certified Benefits Enable less PCB area Simplify manufacturing process and reduce overall assembly cost due to less BOM counts Excellent thermal performance with DCB substrate Applications Heating ventilation and air conditioning (HVAC) Home appliances

CIPOS™ Mini 600 V, 15 A PFC-integrated three-phase intelligent power module

CIPOS™ Mini 600 V, 15 A three-phase TRENCHSTOP™ IGBT based intelligent power module with PFC switching optimized for 20 kHz. It integrates single boost Power Factor Correction (PFC) stage and inverter stage in one DIP 36x21D package with DCB substrate, to provide excellent thermal conduction and electrical isolation for home appliances and industrial drives.


Summary of Features

  • Single boost PFC and three-phase inverter in one package
  • Based on TRENCHSTOP™ IGBT
  • 15 A of inverter current rating
  • PFC switching optimized at 20 kHz
  • Rugged SOI gate driver technology
  • Integrated bootstrap function
  • Over current shutdown
  • All of 6 switches turn off during protection
  • Under-voltage lockout at all channels
  • Cross-conduction prevention
  • Built-in temperature monitoring
  • Motor power rating up to 1800 W at 10 kHz
  • UL certified

Benefits

  • Enable less PCB area
  • Simplify manufacturing process and reduce overall assembly cost due to less BOM counts
  • Excellent thermal performance with DCB substrate

Applications

  • Heating ventilation and air conditioning (HVAC)
  • Home appliances
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Semiconductor Power Modules
Product Number IFCM15S60GD
Product Name Intelligent Power Modules (IPM)
Technology Intelligent Power Module (IPM)
Configuration Power Factor Correction (PFC); PFC Integrated
Package DIP 36x21D
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Modules - IM393S6FXKLA1 - ODG (Origin Data Global)
Specs
Technology IGBT; IGBT
View Details
Intelligent Power Modules (IPM) - IFCM30T65GD - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Power Factor Correction (PFC); 2 Phase Interleaved PFC
Package DIP 36x21D
View Details
Intelligent Power Modules (IPM) - IGCM04G60HA - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Closed Emitter
Package DIP 36x21
View Details
 - IFS100B17N3E4PB11BPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
View Details