CIPOS™ Mini 600 V, 6 A three-phase intelligent power module
CIPOS™ Mini 600 V, 6 A three-phase TRENCHSTOP™ RCD2 IGBT based intelligent power module with open emitter in DIP 36x21. It is designed to control three-phase motors in variable speed drive in low and medium power applications for major home appliance, HVAC (heating, ventilation, and air conditioning), as well as industrial fan and drives. Our leading-edge RC-Drives IGBTs, TRENCHSTOP™ RCD2 are combined with a fully-featured SOI gate driver to deliver excellent performance both in cost and power loss
Summary of Features
Based on the new 600 V TRENCHSTOP™ RCD2 IGBT technology
3 phase inverter configurations with open emitters based on DIP 36X21 package
Various current ratings available from 6 A to 17 A
Best optimized performance for consumer and low power drive applications
New gate driver IC in SOI technology
Improved humidity ruggedness
Benefits
Cost-effective ideal solution for low and medium power platforms
Enhanced system reliability and functional improvement with latest gate driver IC and RC IGBT
High integrations (bootstrap circuit, thermistor) for easy design and saving system space
Easy & fast design conversion from existing Mini (P2P) without PCB re-design
Applications
General purpose motor drive - variating frequency and voltage
Heating ventilation and air conditioning (HVAC)
Motor Control
Residential air conditioning: Smart (IoT) and efficient cooling
Washing and drying
Designers who used this product also designed with
XMC1402-T038X0064 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
1ED44175N01B | Gate driver ICs
BTS4880R | Classic PROFET™ 24V | automotive smart high-side switch
IDV15E65D2 | Silicon Diodes
ITS4140N | PROFET™ Industrial | Smart high-side switch
BTS4141N | Classic PROFET™ 24V | automotive smart high-side switch
BSS169 | N-Channel Depletion Mode MOSFET
BAS40-06 | Schottky Diodes
BSS123N | Small signal/small power MOSFET
IPA60R280P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
XMC1402-T038X0064 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
1ED44175N01B | Gate driver ICs
BTS4880R | Classic PROFET™ 24V | automotive smart high-side switch
IDV15E65D2 | Silicon Diodes
ITS4140N | PROFET™ Industrial | Smart high-side switch
BTS4141N | Classic PROFET™ 24V | automotive smart high-side switch
BSS169 | N-Channel Depletion Mode MOSFET
BAS40-06 | Schottky Diodes
1 2 3
CIPOS™ Mini 600 V, 6 A three-phase intelligent power module
CIPOS™ Mini 600 V, 6 A three-phase TRENCHSTOP™ RCD2 IGBT based intelligent power module with open emitter in DIP 36x21. It is designed to control three-phase motors in variable speed drive in low and medium power applications for major home appliance, HVAC (heating, ventilation, and air conditioning), as well as industrial fan and drives. Our leading-edge RC-Drives IGBTs, TRENCHSTOP™ RCD2 are combined with a fully-featured SOI gate driver to deliver excellent performance both in cost and power loss
Summary of Features
- Based on the new 600 V TRENCHSTOP™ RCD2 IGBT technology
- 3 phase inverter configurations with open emitters based on DIP 36X21 package
- Various current ratings available from 6 A to 17 A
- Best optimized performance for consumer and low power drive applications
- New gate driver IC in SOI technology
- Improved humidity ruggedness
Benefits
- Cost-effective ideal solution for low and medium power platforms
- Enhanced system reliability and functional improvement with latest gate driver IC and RC IGBT
- High integrations (bootstrap circuit, thermistor) for easy design and saving system space
- Easy & fast design conversion from existing Mini (P2P) without PCB re-design
Applications
- General purpose motor drive - variating frequency and voltage
- Heating ventilation and air conditioning (HVAC)
- Motor Control
- Residential air conditioning: Smart (IoT) and efficient cooling
- Washing and drying
Designers who used this product also designed with
- XMC1402-T038X0064 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- 1ED44175N01B |
Gate driver ICs
- BTS4880R |
Classic PROFET™ 24V | automotive smart high-side switch
- IDV15E65D2 |
Silicon Diodes
- ITS4140N |
PROFET™ Industrial | Smart high-side switch
- BTS4141N |
Classic PROFET™ 24V | automotive smart high-side switch
- BSS169 |
N-Channel Depletion Mode MOSFET
- BAS40-06 |
Schottky Diodes
- BSS123N |
Small signal/small power MOSFET
- IPA60R280P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- XMC1402-T038X0064 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- 1ED44175N01B |
Gate driver ICs
- BTS4880R |
Classic PROFET™ 24V | automotive smart high-side switch
- IDV15E65D2 |
Silicon Diodes
- ITS4140N |
PROFET™ Industrial | Smart high-side switch
- BTS4141N |
Classic PROFET™ 24V | automotive smart high-side switch
- BSS169 |
N-Channel Depletion Mode MOSFET
- BAS40-06 |
Schottky Diodes
1
2
3