Infineon Technologies AG Intelligent Power Modules (IPM) IFCM20U65GD

Description
CIPOS™ Mini 650 V, 20 A three-phase interleaved PFC intelligent power module CIPOS™ Mini 650 V, 20 A three-phase TRENCHSTOP™ IGBT based intelligent power module in DIP 36x21D package that provides fully featured interleaved Power Factor Correction (PFC) input power stage. Perfectly suited for home appliances and industrial drives with excellent thermal conduction and electrical isolation based on DCB substrate. Summary of Features Based on TRENCHSTOP™ IGBT 20 A of PFC current rating Rugged SOI gate driver technology Over current shutdown All of 3 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 4400 W at 10 kHz UL certified Benefits Fully featured interleaved PFC IPM High PFC switching up to 60 kHz to reduce inductor size Excellent thermal performance with DCB substrate Easy heatsink mounting in combination with CIPOS™ Mini inverter IPM Applications Heating ventilation and air conditioning (HVAC) Home appliances Designers who used this product also designed with 1ED44171N01B | Gate driver ICs IKP20N60T | IGBT discretes 1ED44171N01B | Gate driver ICs IKP20N60T | IGBT discretes 1ED44171N01B | Gate driver ICs IKP20N60T | IGBT discretes
Request a Quote Datasheet
Description
CIPOS™ Mini 650 V, 20 A three-phase interleaved PFC intelligent power module CIPOS™ Mini 650 V, 20 A three-phase TRENCHSTOP™ IGBT based intelligent power module in DIP 36x21D package that provides fully featured interleaved Power Factor Correction (PFC) input power stage. Perfectly suited for home appliances and industrial drives with excellent thermal conduction and electrical isolation based on DCB substrate. Summary of Features Based on TRENCHSTOP™ IGBT 20 A of PFC current rating Rugged SOI gate driver technology Over current shutdown All of 3 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 4400 W at 10 kHz UL certified Benefits Fully featured interleaved PFC IPM High PFC switching up to 60 kHz to reduce inductor size Excellent thermal performance with DCB substrate Easy heatsink mounting in combination with CIPOS™ Mini inverter IPM Applications Heating ventilation and air conditioning (HVAC) Home appliances Designers who used this product also designed with 1ED44171N01B | Gate driver ICs IKP20N60T | IGBT discretes 1ED44171N01B | Gate driver ICs IKP20N60T | IGBT discretes 1ED44171N01B | Gate driver ICs IKP20N60T | IGBT discretes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Modules (IPM) - IFCM20U65GD - Infineon Technologies AG
Neubiberg, Germany
Intelligent Power Modules (IPM)
IFCM20U65GD
Intelligent Power Modules (IPM) IFCM20U65GD
CIPOS™ Mini 650 V, 20 A three-phase interleaved PFC intelligent power module CIPOS™ Mini 650 V, 20 A three-phase TRENCHSTOP™ IGBT based intelligent power module in DIP 36x21D package that provides fully featured interleaved Power Factor Correction (PFC) input power stage. Perfectly suited for home appliances and industrial drives with excellent thermal conduction and electrical isolation based on DCB substrate. Summary of Features Based on TRENCHSTOP™ IGBT 20 A of PFC current rating Rugged SOI gate driver technology Over current shutdown All of 3 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 4400 W at 10 kHz UL certified Benefits Fully featured interleaved PFC IPM High PFC switching up to 60 kHz to reduce inductor size Excellent thermal performance with DCB substrate Easy heatsink mounting in combination with CIPOS™ Mini inverter IPM Applications Heating ventilation and air conditioning (HVAC) Home appliances Designers who used this product also designed with 1ED44171N01B | Gate driver ICs IKP20N60T | IGBT discretes 1ED44171N01B | Gate driver ICs IKP20N60T | IGBT discretes 1ED44171N01B | Gate driver ICs IKP20N60T | IGBT discretes

CIPOS™ Mini 650 V, 20 A three-phase interleaved PFC intelligent power module

CIPOS™ Mini 650 V, 20 A three-phase TRENCHSTOP™ IGBT based intelligent power module in DIP 36x21D package that provides fully featured interleaved Power Factor Correction (PFC) input power stage. Perfectly suited for home appliances and industrial drives with excellent thermal conduction and electrical isolation based on DCB substrate.


Summary of Features

  • Based on TRENCHSTOP™ IGBT
  • 20 A of PFC current rating
  • Rugged SOI gate driver technology
  • Over current shutdown
  • All of 3 switches turn off during protection
  • Under-voltage lockout at all channels
  • Cross-conduction prevention
  • Built-in temperature monitoring
  • Motor power rating up to 4400 W at 10 kHz
  • UL certified

Benefits

  • Fully featured interleaved PFC IPM
  • High PFC switching up to 60 kHz to reduce inductor size
  • Excellent thermal performance with DCB substrate
  • Easy heatsink mounting in combination with CIPOS™ Mini inverter IPM

Applications

  • Heating ventilation and air conditioning (HVAC)
  • Home appliances

Designers who used this product also designed with


  • 1ED44171N01B |
    Gate driver ICs
  • IKP20N60T |
    IGBT discretes
  • 1ED44171N01B |
    Gate driver ICs
  • IKP20N60T |
    IGBT discretes
  • 1ED44171N01B |
    Gate driver ICs
  • IKP20N60T |
    IGBT discretes
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Semiconductor Power Modules
Product Number IFCM20U65GD
Product Name Intelligent Power Modules (IPM)
Technology Intelligent Power Module (IPM)
Configuration Power Factor Correction (PFC); Three Phase; 3 Phase Interleaved PFC
Package DIP 36x21D
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Modules - TR10230101NOSA1 - ODG (Origin Data Global)
Specs
Technology IGBT
View Details
Intelligent Power Modules (IPM) - IM241-M6S1J - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package SOP 29x12
View Details