CIPOS™ Mini 600 V, 20 A PFC-integrated three-phase intelligent power module
CIPOS™ Mini 600 V, 20 A three-phase TRENCHSTOP™ IGBT based intelligent power module with CoolMOS™ Power MOSFET and a rapid switching diode for PFC stage to support high PFC switching frequency up to 150kHz. It integrates single boost Power Factor Correction (PFC) stage and inverter stage in one DIP 36x21D package with DCB substrate, to provide excellent thermal conduction and electrical isolation for home appliances and industrial drives.
Summary of Features
Single boost PFC and three-phase inverter in one package
TRENCHSTOP™ IGBT for inverter
CoolMOS™ Power MOSFEET and rapid diode for PFC
20 A of current rating for inverter and PFC
PFC switching frequency up to 150 kHz
Built-in temperature monitoring
Motor power rating up to 2400W at 10 kHz
UL certified
Benefits
Enable less PCB area
Significant induction size reduction for high power density with small system size
Simplify manufacturing process and reduce overall assembly cost due to less BOM count
Excellent thermal performance with DCB substrate
Potential Applications
Home appliances
Room air conditioners
Motor control and drives
Motor control for industrial automation
Heating ventilation and air conditioning (HVAC)
Applications
EV thermal management system
Medium voltage (MV) drive
Residential air conditioning: Smart (IoT) and efficient cooling
Washing and drying
Designers who used this product also designed with
1ED44175N01B | Gate driver ICs
ICE5AR4780BZS | CoolSET™ Fixed Frequency
IMC101T-T038 | iMOTION™ Integrated Motor Control Solutions
ICE5GR2280AG | CoolSET™ Fixed Frequency
IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions
1ED44175N01B | Gate driver ICs
ICE5AR4780BZS | CoolSET™ Fixed Frequency
IMC101T-T038 | iMOTION™ Integrated Motor Control Solutions
ICE5GR2280AG | CoolSET™ Fixed Frequency
IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions
1ED44175N01B | Gate driver ICs
ICE5AR4780BZS | CoolSET™ Fixed Frequency
IMC101T-T038 | iMOTION™ Integrated Motor Control Solutions
1 2
CIPOS™ Mini 600 V, 20 A PFC-integrated three-phase intelligent power module
CIPOS™ Mini 600 V, 20 A three-phase TRENCHSTOP™ IGBT based intelligent power module with CoolMOS™ Power MOSFET and a rapid switching diode for PFC stage to support high PFC switching frequency up to 150kHz. It integrates single boost Power Factor Correction (PFC) stage and inverter stage in one DIP 36x21D package with DCB substrate, to provide excellent thermal conduction and electrical isolation for home appliances and industrial drives.
Summary of Features
- Single boost PFC and three-phase inverter in one package
- TRENCHSTOP™ IGBT for inverter
- CoolMOS™ Power MOSFEET and rapid diode for PFC
- 20 A of current rating for inverter and PFC
- PFC switching frequency up to 150 kHz
- Built-in temperature monitoring
- Motor power rating up to 2400W at 10 kHz
- UL certified
Benefits
- Enable less PCB area
- Significant induction size reduction for high power density with small system size
- Simplify manufacturing process and reduce overall assembly cost due to less BOM count
- Excellent thermal performance with DCB substrate
Potential Applications
- Home appliances
- Room air conditioners
- Motor control and drives
- Motor control for industrial automation
- Heating ventilation and air conditioning (HVAC)
Applications
- EV thermal management system
- Medium voltage (MV) drive
- Residential air conditioning: Smart (IoT) and efficient cooling
- Washing and drying
Designers who used this product also designed with
- 1ED44175N01B |
Gate driver ICs
- ICE5AR4780BZS |
CoolSET™ Fixed Frequency
- IMC101T-T038 |
iMOTION™ Integrated Motor Control Solutions
- ICE5GR2280AG |
CoolSET™ Fixed Frequency
- IMC302A-F064 |
iMOTION™ Integrated Motor Control Solutions
- 1ED44175N01B |
Gate driver ICs
- ICE5AR4780BZS |
CoolSET™ Fixed Frequency
- IMC101T-T038 |
iMOTION™ Integrated Motor Control Solutions
- ICE5GR2280AG |
CoolSET™ Fixed Frequency
- IMC302A-F064 |
iMOTION™ Integrated Motor Control Solutions
- 1ED44175N01B |
Gate driver ICs
- ICE5AR4780BZS |
CoolSET™ Fixed Frequency
- IMC101T-T038 |
iMOTION™ Integrated Motor Control Solutions
1
2