Infineon Technologies AG Intelligent Power Modules (IPM) IKCM15L60GD

Description
CIPOS™ Mini 600 V, 15 A three-phase intelligent power module CIPOS™ Mini 600 V, 15 A three-phase TRENCHSTOP™ IGBT based intelligent power module with open emitter in DIP 36x21D package. It provides fully featured compact inverter solution with DCB substrate to enable excellent thermal performance and higher power capability along with excellent thermal conduction and electrical isolation. EMI performance is optimized for low switching applications. Summary of Features Based on TRENCHSTOP™ IGBT 15 A of inverter current rating Rugged SOI gate driver technology Integrated bootstrap function Over current shutdown All of 6 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 2200 W at 10 kHz UL certified Benefits Optimized performance for low switching applications High integrations for easy design and reduced system size Increased reliability and system efficiency Fully featured with multiple protection functions Excellent thermal performance with DCB substrate Potential Applications Home appliances Room air conditioners Motor control and drives Motor control for industrial automation Heating ventilation and air conditioning (HVAC) Applications General purpose motor drive - variating frequency and voltage Home appliances Kitchen hoods Residential air conditioning: Smart (IoT) and efficient cooling Washing and drying Designers who used this product also designed with IPW60R037CM8 | 600 V CoolMOS™ 8 IDW12G65C5 | CoolSiC™ Schottky Diodes CY8C4146AZI-S423T | PSOC™ 4 Arm® Cortex®-M0/M0+ IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs 1EDN8550B | Gate driver ICs IPW60R037CM8 | 600 V CoolMOS™ 8 IDW12G65C5 | CoolSiC™ Schottky Diodes CY8C4146AZI-S423T | PSOC™ 4 Arm® Cortex®-M0/M0+ IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs 1EDN8550B | Gate driver ICs IPW60R037CM8 | 600 V CoolMOS™ 8 IDW12G65C5 | CoolSiC™ Schottky Diodes 1 2
Request a Quote Datasheet
Description
CIPOS™ Mini 600 V, 15 A three-phase intelligent power module CIPOS™ Mini 600 V, 15 A three-phase TRENCHSTOP™ IGBT based intelligent power module with open emitter in DIP 36x21D package. It provides fully featured compact inverter solution with DCB substrate to enable excellent thermal performance and higher power capability along with excellent thermal conduction and electrical isolation. EMI performance is optimized for low switching applications. Summary of Features Based on TRENCHSTOP™ IGBT 15 A of inverter current rating Rugged SOI gate driver technology Integrated bootstrap function Over current shutdown All of 6 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 2200 W at 10 kHz UL certified Benefits Optimized performance for low switching applications High integrations for easy design and reduced system size Increased reliability and system efficiency Fully featured with multiple protection functions Excellent thermal performance with DCB substrate Potential Applications Home appliances Room air conditioners Motor control and drives Motor control for industrial automation Heating ventilation and air conditioning (HVAC) Applications General purpose motor drive - variating frequency and voltage Home appliances Kitchen hoods Residential air conditioning: Smart (IoT) and efficient cooling Washing and drying Designers who used this product also designed with IPW60R037CM8 | 600 V CoolMOS™ 8 IDW12G65C5 | CoolSiC™ Schottky Diodes CY8C4146AZI-S423T | PSOC™ 4 Arm® Cortex®-M0/M0+ IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs 1EDN8550B | Gate driver ICs IPW60R037CM8 | 600 V CoolMOS™ 8 IDW12G65C5 | CoolSiC™ Schottky Diodes CY8C4146AZI-S423T | PSOC™ 4 Arm® Cortex®-M0/M0+ IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs 1EDN8550B | Gate driver ICs IPW60R037CM8 | 600 V CoolMOS™ 8 IDW12G65C5 | CoolSiC™ Schottky Diodes 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Modules (IPM) - IKCM15L60GD - Infineon Technologies AG
Neubiberg, Germany
Intelligent Power Modules (IPM)
IKCM15L60GD
Intelligent Power Modules (IPM) IKCM15L60GD
CIPOS™ Mini 600 V, 15 A three-phase intelligent power module CIPOS™ Mini 600 V, 15 A three-phase TRENCHSTOP™ IGBT based intelligent power module with open emitter in DIP 36x21D package. It provides fully featured compact inverter solution with DCB substrate to enable excellent thermal performance and higher power capability along with excellent thermal conduction and electrical isolation. EMI performance is optimized for low switching applications. Summary of Features Based on TRENCHSTOP™ IGBT 15 A of inverter current rating Rugged SOI gate driver technology Integrated bootstrap function Over current shutdown All of 6 switches turn off during protection Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 2200 W at 10 kHz UL certified Benefits Optimized performance for low switching applications High integrations for easy design and reduced system size Increased reliability and system efficiency Fully featured with multiple protection functions Excellent thermal performance with DCB substrate Potential Applications Home appliances Room air conditioners Motor control and drives Motor control for industrial automation Heating ventilation and air conditioning (HVAC) Applications General purpose motor drive - variating frequency and voltage Home appliances Kitchen hoods Residential air conditioning: Smart (IoT) and efficient cooling Washing and drying Designers who used this product also designed with IPW60R037CM8 | 600 V CoolMOS™ 8 IDW12G65C5 | CoolSiC™ Schottky Diodes CY8C4146AZI-S423T | PSOC™ 4 Arm® Cortex®-M0/M0+ IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs 1EDN8550B | Gate driver ICs IPW60R037CM8 | 600 V CoolMOS™ 8 IDW12G65C5 | CoolSiC™ Schottky Diodes CY8C4146AZI-S423T | PSOC™ 4 Arm® Cortex®-M0/M0+ IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs 1EDN8550B | Gate driver ICs IPW60R037CM8 | 600 V CoolMOS™ 8 IDW12G65C5 | CoolSiC™ Schottky Diodes 1 2

CIPOS™ Mini 600 V, 15 A three-phase intelligent power module

CIPOS™ Mini 600 V, 15 A three-phase TRENCHSTOP™ IGBT based intelligent power module with open emitter in DIP 36x21D package. It provides fully featured compact inverter solution with DCB substrate to enable excellent thermal performance and higher power capability along with excellent thermal conduction and electrical isolation. EMI performance is optimized for low switching applications.


Summary of Features

  • Based on TRENCHSTOP™ IGBT
  • 15 A of inverter current rating
  • Rugged SOI gate driver technology
  • Integrated bootstrap function
  • Over current shutdown
  • All of 6 switches turn off during protection
  • Under-voltage lockout at all channels
  • Cross-conduction prevention
  • Built-in temperature monitoring
  • Motor power rating up to 2200 W at 10 kHz
  • UL certified

Benefits

  • Optimized performance for low switching applications
  • High integrations for easy design and reduced system size
  • Increased reliability and system efficiency
  • Fully featured with multiple protection functions
  • Excellent thermal performance with DCB substrate

Potential Applications

  • Home appliances
  • Room air conditioners
  • Motor control and drives
  • Motor control for industrial automation
  • Heating ventilation and air conditioning (HVAC)

Applications

  • General purpose motor drive - variating frequency and voltage
  • Home appliances
  • Kitchen hoods
  • Residential air conditioning: Smart (IoT) and efficient cooling
  • Washing and drying

Designers who used this product also designed with


  • IPW60R037CM8 |
    600 V CoolMOS™ 8
  • IDW12G65C5 |
    CoolSiC™ Schottky Diodes
  • CY8C4146AZI-S423T |
    PSOC™ 4 Arm® Cortex®-M0/M0+
  • IPD80R1K4P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE3PCS01G |
    PFC-CCM (continuous conduction mode) ICs
  • 1EDN8550B |
    Gate driver ICs
  • IPW60R037CM8 |
    600 V CoolMOS™ 8
  • IDW12G65C5 |
    CoolSiC™ Schottky Diodes
  • CY8C4146AZI-S423T |
    PSOC™ 4 Arm® Cortex®-M0/M0+
  • IPD80R1K4P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE3PCS01G |
    PFC-CCM (continuous conduction mode) ICs
  • 1EDN8550B |
    Gate driver ICs
  • IPW60R037CM8 |
    600 V CoolMOS™ 8
  • IDW12G65C5 |
    CoolSiC™ Schottky Diodes

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Semiconductor Power Modules
Product Number IKCM15L60GD
Product Name Intelligent Power Modules (IPM)
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package DIP 36x21D
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Power Modules (IPM) - IM535-U6D - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package DIP 36x21D
View Details
Intelligent Power Modules (IPM) - IM564-X6D - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Power Factor Correction (PFC); PFC Integrated
Package DIP 36x21D
View Details
Full Half-Bridge (H Bridge) Drivers - IRSM505-084DA-IR - ODG (Origin Data Global)
Specs
Technology Intelligent Power Module (IPM)
Input Voltage 13.5 to 16.5 volts
View Details