Alpha Wire Multiple Conductor Cables M33508 SL005

Description
8 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M33508SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M33508SL005-ND
Multiple Conductor Cables M33508SL005-ND
8 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

8 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M33508 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M33508 SL005
Multi-Conductor & Paired Cables M33508 SL005
M33508 SLATE 100 FT

M33508 SLATE 100 FT

Buy Now
Ae C&c / 100 Ft Alpha Wire - 89R5455 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 100 Ft Alpha Wire
89R5455
Ae C&c / 100 Ft Alpha Wire 89R5455
AE C&C / 100 FT

AE C&C / 100 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 8 Conductor - Gray - 300V - 100ft - Alpha M33508 SL005 - ALPM33508-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 8 Conductor - Gray - 300V - 100ft - Alpha M33508 SL005
ALPM33508-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 8 Conductor - Gray - 300V - 100ft - Alpha M33508 SL005 ALPM33508-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M33508 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M33508 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.313 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M33508 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M33508 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.313 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number M33508SL005-ND M33508 SL005 89R5455 ALPM33508-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ae C&c / 100 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 8 Conductor - Gray - 300V - 100ft - Alpha M33508 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details