Alpha Wire Alpha M16103KW-SL199 PVC Control Cable for Stationary or Minimal Flex Applications - 16 Awg 3 Conductor - Black Conductor Insulation M16103KW-SL199

Description
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 3 conductor, black insulation has a superior resistance to oils and chemicals, rugged PVC/nylon insulation, slate PVC jacket. Alpha part number M16103KW-SL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M16103KW-SL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series M AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black conductor insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26X30 SHIELDING : Unshielded JACKET COLOR : Slate JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.323 NOMINAL OD (MM) : 8.2 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -25°C to +90°C STATIC TEMPERATURE RATING : -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CSA AWM CE LVD 2006/95/EC UL PLTC UL MTW UL TC-ER UL WTTC APPLICATION : Factory equipment interconnects; Robotics; Automotive assembly equipment; Conveyor systems; Control panels; Automated pick-and-place systems; PLC-controlled equipment; Automated handling systems WEIGHT LBS/MFT : 0.069
Description
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 3 conductor, black insulation has a superior resistance to oils and chemicals, rugged PVC/nylon insulation, slate PVC jacket. Alpha part number M16103KW-SL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M16103KW-SL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series M AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black conductor insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26X30 SHIELDING : Unshielded JACKET COLOR : Slate JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.323 NOMINAL OD (MM) : 8.2 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -25°C to +90°C STATIC TEMPERATURE RATING : -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CSA AWM CE LVD 2006/95/EC UL PLTC UL MTW UL TC-ER UL WTTC APPLICATION : Factory equipment interconnects; Robotics; Automotive assembly equipment; Conveyor systems; Control panels; Automated pick-and-place systems; PLC-controlled equipment; Automated handling systems WEIGHT LBS/MFT : 0.069

Suppliers

Company
Product
Description
Supplier Links
Alpha M16103KW-SL199 PVC Control Cable for Stationary or Minimal Flex Applications - 16 Awg 3 Conductor - Black Conductor Insulation - ALPM16103KW-SL199 - Lapp Tannehill
Savage, MN, United States
Alpha M16103KW-SL199 PVC Control Cable for Stationary or Minimal Flex Applications - 16 Awg 3 Conductor - Black Conductor Insulation
ALPM16103KW-SL199
Alpha M16103KW-SL199 PVC Control Cable for Stationary or Minimal Flex Applications - 16 Awg 3 Conductor - Black Conductor Insulation ALPM16103KW-SL199
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 3 conductor, black insulation has a superior resistance to oils and chemicals, rugged PVC/nylon insulation, slate PVC jacket. Alpha part number M16103KW-SL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M16103KW-SL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series M AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black conductor insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26X30 SHIELDING : Unshielded JACKET COLOR : Slate JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.323 NOMINAL OD (MM) : 8.2 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -25°C to +90°C STATIC TEMPERATURE RATING : -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CSA AWM CE LVD 2006/95/EC UL PLTC UL MTW UL TC-ER UL WTTC APPLICATION : Factory equipment interconnects; Robotics; Automotive assembly equipment; Conveyor systems; Control panels; Automated pick-and-place systems; PLC-controlled equipment; Automated handling systems WEIGHT LBS/MFT : 0.069

Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 3 conductor, black insulation has a superior resistance to oils and chemicals, rugged PVC/nylon insulation, slate PVC jacket. Alpha part number M16103KW-SL199


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M16103KW-SL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series M AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black conductor insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26X30 SHIELDING : Unshielded JACKET COLOR : Slate JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.323 NOMINAL OD (MM) : 8.2 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -25°C to +90°C STATIC TEMPERATURE RATING : -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CSA AWM CE LVD 2006/95/EC UL PLTC UL MTW UL TC-ER UL WTTC APPLICATION : Factory equipment interconnects; Robotics; Automotive assembly equipment; Conveyor systems; Control panels; Automated pick-and-place systems; PLC-controlled equipment; Automated handling systems WEIGHT LBS/MFT : 0.069

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number ALPM16103KW-SL199
Product Name Alpha M16103KW-SL199 PVC Control Cable for Stationary or Minimal Flex Applications - 16 Awg 3 Conductor - Black Conductor Insulation
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); CSA AWM CE LVD 2006/95/EC UL PLTC UL MTW UL TC-ER UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details
Shielded Cable, MIL-W-16878D Type BN - 1450 / 1451 / 1452 / 1453 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride; Nylon
Cable Insulation Type BN
Cable Conductor Copper
View Details