Alpha Wire Multi-Conductor & Paired Cables M13584 SL005

Description
M13584 SLATE 100 FT
Request a Quote Datasheet
Description
M13584 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M13584 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M13584 SL005
Multi-Conductor & Paired Cables M13584 SL005
M13584 SLATE 100 FT

M13584 SLATE 100 FT

Buy Now
Multiple Conductor Cables - M13584SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M13584SL005-ND
Multiple Conductor Cables M13584SL005-ND
4 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 4 Conductor - Gray - 300V - 100ft - Alpha M13584 SL005 - ALPM13584-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 4 Conductor - Gray - 300V - 100ft - Alpha M13584 SL005
ALPM13584-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 4 Conductor - Gray - 300V - 100ft - Alpha M13584 SL005 ALPM13584-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M13584 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13584 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.404 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M13584 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13584 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.404 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 100 Ft Alpha Wire - 89R4170 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 100 Ft Alpha Wire
89R4170
Ae C&c / 100 Ft Alpha Wire 89R4170
AE C&C / 100 FT

AE C&C / 100 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number M13584 SL005 M13584SL005-ND ALPM13584-SL005 89R4170
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 4 Conductor - Gray - 300V - 100ft - Alpha M13584 SL005 Ae C&c / 100 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details