Alpha Wire Multiple Conductor Cables M1102 SL002

Description
2 Conductor Multi-Conductor Cable Slate 24 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 24 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M1102SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M1102SL002-ND
Multiple Conductor Cables M1102SL002-ND
2 Conductor Multi-Conductor Cable Slate 24 AWG Braid 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Slate 24 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M1102 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M1102 SL002
Multi-Conductor & Paired Cables M1102 SL002
M1102 SLATE 500 FT

M1102 SLATE 500 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 2 Conductor - Gray - 300V - 500ft - Alpha M1102 SL002 - ALPM1102-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 2 Conductor - Gray - 300V - 500ft - Alpha M1102 SL002
ALPM1102-SL002
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 2 Conductor - Gray - 300V - 500ft - Alpha M1102 SL002 ALPM1102-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, M1102 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M1102 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.177 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, M1102 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M1102 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.177 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site
Ae C&c / 500 Ft Alpha Wire - 89R3462 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 500 Ft Alpha Wire
89R3462
Ae C&c / 500 Ft Alpha Wire 89R3462
AE C&C / 500 FT

AE C&C / 500 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number M1102SL002-ND M1102 SL002 ALPM1102-SL002 89R3462
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 2 Conductor - Gray - 300V - 500ft - Alpha M1102 SL002 Ae C&c / 500 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details