Lapp Tannehill Security Alarm Cable - CMR Riser Rated - Shielded - 18 AWG 8 Conductor - Gray Jacket - 1000 ft Reel KLTPVC18/8-7S

Description
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 18 AWG 8 Conductor, Stranded Construction, PVC Gray Jacket, 1000 ft Reel MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 11808RSD AVAILABILITY : In Stock TYPE : CMR Riser AWG/GAUGE : 18 SHIELDING : Shielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls
Description
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 18 AWG 8 Conductor, Stranded Construction, PVC Gray Jacket, 1000 ft Reel MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 11808RSD AVAILABILITY : In Stock TYPE : CMR Riser AWG/GAUGE : 18 SHIELDING : Shielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls

Suppliers

Company
Product
Description
Supplier Links
Security Alarm Cable - CMR Riser Rated - Shielded - 18 AWG 8 Conductor - Gray Jacket - 1000 ft Reel - KLTPVC18/8-7S - Lapp Tannehill
Savage, MN, United States
Security Alarm Cable - CMR Riser Rated - Shielded - 18 AWG 8 Conductor - Gray Jacket - 1000 ft Reel
KLTPVC18/8-7S
Security Alarm Cable - CMR Riser Rated - Shielded - 18 AWG 8 Conductor - Gray Jacket - 1000 ft Reel KLTPVC18/8-7S
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 18 AWG 8 Conductor, Stranded Construction, PVC Gray Jacket, 1000 ft Reel MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 11808RSD AVAILABILITY : In Stock TYPE : CMR Riser AWG/GAUGE : 18 SHIELDING : Shielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls

Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 18 AWG 8 Conductor, Stranded Construction, PVC Gray Jacket, 1000 ft Reel


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 11808RSD AVAILABILITY : In Stock TYPE : CMR Riser AWG/GAUGE : 18 SHIELDING : Shielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number KLTPVC18/8-7S
Product Name Security Alarm Cable - CMR Riser Rated - Shielded - 18 AWG 8 Conductor - Gray Jacket - 1000 ft Reel
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
System cable - 706-2500/103-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details