Alpha Wire Multiple Conductor Cables M1104 SL001

Description
4 Conductor Multi-Conductor Cable Slate 24 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 24 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M1104SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M1104SL001-ND
Multiple Conductor Cables M1104SL001-ND
4 Conductor Multi-Conductor Cable Slate 24 AWG Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 24 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M1104 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M1104 SL001
Multi-Conductor & Paired Cables M1104 SL001
M1104 SLATE 1000 FT

M1104 SLATE 1000 FT

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1073373-M1104 SL001
Cables, Wires - Multiple Conductor Cables 1073373-M1104 SL001
Win Source Part Number: 1073373-M1104 SL001 Category: Cables, Wires>Multiple Conductor Cables Package: Spool Wire Gauge: 24 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 4 Standard Package: 1 Ratings: UL Style 2094 Shield Material: Copper, Tinned Conductor Strand: 10/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.200" (5.08mm) Shield Type: Braid Jacket Color: Slate Conductor Insulation: Polyethylene (PE) Jacket (Insulation) Thickness: 0.0200" (0.508mm) Shield Coverage: 90% Temperature Range - Operating: -20°C ~ 75°C Alternative Parts (Cross-Reference): 3213 SL005; M1103 SL001; M1103 SL002M1104-SL001; M1104SL001; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: M1104SL001,M1104 SL001-ND Base Product Number: M1104

Win Source Part Number: 1073373-M1104 SL001
Category: Cables, Wires>Multiple Conductor Cables
Package: Spool
Wire Gauge: 24 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Voltage: 300 V
Number of Conductors: 4
Standard Package: 1
Ratings: UL Style 2094
Shield Material: Copper, Tinned
Conductor Strand: 10/34
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.200" (5.08mm)
Shield Type: Braid
Jacket Color: Slate
Conductor Insulation: Polyethylene (PE)
Jacket (Insulation) Thickness: 0.0200" (0.508mm)
Shield Coverage: 90%
Temperature Range - Operating: -20°C ~ 75°C
Alternative Parts (Cross-Reference): 3213 SL005; M1103 SL001; M1103 SL002M1104-SL001; M1104SL001;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: M1104SL001,M1104 SL001-ND
Base Product Number: M1104

Buy Now Datasheet
Ae C&c / 1000 Ft Alpha Wire - 89R3469 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
89R3469
Ae C&c / 1000 Ft Alpha Wire 89R3469
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha M1104 SL001 - ALPM1104-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha M1104 SL001
ALPM1104-SL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha M1104 SL001 ALPM1104-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, M1104 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M1104 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.2 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, M1104 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M1104 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.2 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number M1104SL001-ND M1104 SL001 1073373-M1104 SL001 89R3469 ALPM1104-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Cables, Wires - Multiple Conductor Cables Ae C&c / 1000 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha M1104 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details