Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, M2493 SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M2493 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.336 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | M2493 SL002 | ALPM2493-SL002 | 89R5108 |
| Product Name | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 8 Pair - Gray - 300V - 500ft - Alpha M2493 SL002 | Ae C&c / 500 Ft Alpha Wire |
| Product Type | Multiconductor Cable | ||
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | Braid; Foil Braid; Foil Braid | ||
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved |