Win Source Part Number: 966977-M13404 SL002
Category: Cables, Wires>Multiple Conductor Cables
Package: Spool
Wire Gauge: 20 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Conductor
Voltage: 300 V
Number of Conductors: 4
Standard Package: 1
Ratings: UL Style 2464
Conductor Strand: 7/28
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.219" (5.56mm)
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0320" (0.813mm)
Temperature Range - Operating: -20°C ~ 80°C
Alternative Parts (Cross-Reference): M4662 SL005; 5053C-BK199; M5362 SL005M13404-SL002; M13404SL002;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: M13404SL002,M13404 SL002-ND
Base Product Number: M13404
4 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, M13404 SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13404 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.219 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 966977-M13404 SL002 | M13404SL002-ND | M13404 SL002 | ALPM13404-SL002 | 89R4096 |
| Product Name | Cables, Wires - Multiple Conductor Cables | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 4 Conductor - Gray - 300V - 500ft - Alpha M13404 SL002 | Ae C&c / 500 Ft Alpha Wire |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Number of Conductors | 4 # | 4 # |