2 Conductor Multi-Conductor Cable Slate 16 AWG Braid 1000.0' (304.8m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M3216 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3216 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.247 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | M3216SL001-ND | M3216 SL001 | ALPM3216-SL001 | 89R5178 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha M3216 SL001 | Ae C&c / 1000 Ft Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Braid | Braid; Braid |