Alpha Wire Multi-Conductor & Paired Cables M2406 SL005

Description
M2406 SLATE 100 FT
Request a Quote Datasheet
Description
M2406 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M2406 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M2406 SL005
Multi-Conductor & Paired Cables M2406 SL005
M2406 SLATE 100 FT

M2406 SLATE 100 FT

Buy Now
Multiple Conductor Cables - M2406SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M2406SL005-ND
Multiple Conductor Cables M2406SL005-ND
6 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 6 Conductor - Gray - 300V - 100ft - Alpha M2406 SL005 - ALPM2406-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 6 Conductor - Gray - 300V - 100ft - Alpha M2406 SL005
ALPM2406-SL005
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 6 Conductor - Gray - 300V - 100ft - Alpha M2406 SL005 ALPM2406-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M2406 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M2406 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.196 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M2406 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M2406 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.196 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shld Cable, 6Cond, 0.08Mm2, 30M; Cable Shielding Alpha Wire - 89R4818 - Newark, An Avnet Company
Chicago, IL, United States
Shld Cable, 6Cond, 0.08Mm2, 30M; Cable Shielding Alpha Wire
89R4818
Shld Cable, 6Cond, 0.08Mm2, 30M; Cable Shielding Alpha Wire 89R4818
SHLD CABLE, 6COND, 0.08MM2, 30M; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Jacket Color:Slate; Jacket Material:PVC RoHS Compliant: Yes

SHLD CABLE, 6COND, 0.08MM2, 30M; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Jacket Color:Slate; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number M2406 SL005 M2406SL005-ND ALPM2406-SL005 89R4818
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 6 Conductor - Gray - 300V - 100ft - Alpha M2406 SL005 Shld Cable, 6Cond, 0.08Mm2, 30M; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 3FT Length - 3021072-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers