50 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M13350 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13350 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 50 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.498 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | M13350SL005-ND | M13350 SL005 | 89R4090 | ALPM13350-SL005 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Ae C&c / 100 Ft Alpha Wire | Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 50 Conductor - Gray - 300V - 100ft - Alpha M13350 SL005 |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 50 # | 50 # |