The Unshielded Cable, part number M13404, features four conductors with a wire gauge of 20 AWG and a cross-sectional area of 0.56 mm². It has a nominal insulation thickness of 0.013 inches and a jacket thickness of 0.032 inches, both made from PVC. The cable is designed for a temperature range of -20 to 80°C and has a maximum pull tension of 35 lbs. It is rated for 300 VRMS and has a capacitance of 33 pF/ft at 1 kHz. The cable is compliant with UL and CSA standards for CM type applications and is RoHS compliant, ensuring it meets environmental regulations. The jacket color is slate, and the cable is available in a continuous length of 30 meters (approximately 100 feet).
4 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Alpha Wire M13404 SL005 Control Cable
Win Source Part Number: 980688-M13404 SL005
Category: Cables, Wires>Multiple Conductor Cables
Package: Spool
Wire Gauge: 20 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 300 V
Number of Conductors: 4
Standard Package: 1
Ratings: UL Style 2464
Conductor Strand: 7/28
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.219" (5.56mm)
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0320" (0.813mm)
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: M13404SL005,M13404 SL005-ND
Base Product Number: M13404
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M13404 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13404 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.219 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
UNSHLD CABLE, 4COND, 0.56MM2, 30M; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Win Source Electronics | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | M13404 SL005 | M13404SL005-ND | 2774631 | 980688-M13404 SL005 | ALPM13404-SL005 | 89R4097 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Control Cable | Cables, Wires - Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 4 Conductor - Gray - 300V - 100ft - Alpha M13404 SL005 | Unshld Cable, 4Cond, 0.56Mm2, 30M; Cable Shielding Alpha Wire |
| Product Category | Cable | |||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||||
| Cable Insulation | Polyvinyl Chloride | |||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||||
| Number of Conductors | 4 # | 4 # |