Alpha Wire Multiple Conductor Cables M2408 SL005

Description
8 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M2408SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M2408SL005-ND
Multiple Conductor Cables M2408SL005-ND
8 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

8 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M2408 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M2408 SL005
Multi-Conductor & Paired Cables M2408 SL005
M2408 SLATE 100 FT

M2408 SLATE 100 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 8 Conductor - Gray - 300V - 100ft - Alpha M2408 SL005 - ALPM2408-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 8 Conductor - Gray - 300V - 100ft - Alpha M2408 SL005
ALPM2408-SL005
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 8 Conductor - Gray - 300V - 100ft - Alpha M2408 SL005 ALPM2408-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M2408 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M2408 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.206 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M2408 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M2408 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.206 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shld Cable, 8Cond, 0.08Mm2, 30M; Cable Shielding Alpha Wire - 89R4826 - Newark, An Avnet Company
Chicago, IL, United States
Shld Cable, 8Cond, 0.08Mm2, 30M; Cable Shielding Alpha Wire
89R4826
Shld Cable, 8Cond, 0.08Mm2, 30M; Cable Shielding Alpha Wire 89R4826
SHLD CABLE, 8COND, 0.08MM2, 30M; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Jacket Color:Slate; Jacket Material:PVC RoHS Compliant: Yes

SHLD CABLE, 8COND, 0.08MM2, 30M; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Jacket Color:Slate; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number M2408SL005-ND M2408 SL005 ALPM2408-SL005 89R4826
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 8 Conductor - Gray - 300V - 100ft - Alpha M2408 SL005 Shld Cable, 8Cond, 0.08Mm2, 30M; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q1013-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers