Alpha Wire Multi-Conductor & Paired Cables M33325 SL001

Description
M33325 SLATE 1000 FT
Request a Quote Datasheet
Description
M33325 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M33325 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M33325 SL001
Multi-Conductor & Paired Cables M33325 SL001
M33325 SLATE 1000 FT

M33325 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - M33325SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M33325SL001-ND
Multiple Conductor Cables M33325SL001-ND
25 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

25 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Ae C&c / 1000 Ft Alpha Wire - 89R5376 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
89R5376
Ae C&c / 1000 Ft Alpha Wire 89R5376
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 25 Conductor - Gray - 300V - 1000ft - Alpha M33325 SL001 - ALPM33325-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 25 Conductor - Gray - 300V - 1000ft - Alpha M33325 SL001
ALPM33325-SL001
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 25 Conductor - Gray - 300V - 1000ft - Alpha M33325 SL001 ALPM33325-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M33325 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M33325 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.367 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M33325 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M33325 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.367 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number M33325 SL001 M33325SL001-ND 89R5376 ALPM33325-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ae C&c / 1000 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 25 Conductor - Gray - 300V - 1000ft - Alpha M33325 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 25 # 25 #
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details