Alpha Wire Multiple Conductor Cables M2441 SL005

Description
6 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M2441SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M2441SL005-ND
Multiple Conductor Cables M2441SL005-ND
6 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M2441 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M2441 SL005
Multi-Conductor & Paired Cables M2441 SL005
M2441 SLATE 100 FT

M2441 SLATE 100 FT

Buy Now
Ae C&c / 100 Ft Alpha Wire - 89R4894 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 100 Ft Alpha Wire
89R4894
Ae C&c / 100 Ft Alpha Wire 89R4894
AE C&C / 100 FT

AE C&C / 100 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 6 Conductor - Gray - 300V - 100ft - Alpha M2441 SL005 - ALPM2441-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 6 Conductor - Gray - 300V - 100ft - Alpha M2441 SL005
ALPM2441-SL005
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 6 Conductor - Gray - 300V - 100ft - Alpha M2441 SL005 ALPM2441-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M2441 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M2441 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.223 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M2441 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M2441 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.223 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number M2441SL005-ND M2441 SL005 89R4894 ALPM2441-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ae C&c / 100 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 6 Conductor - Gray - 300V - 100ft - Alpha M2441 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q262-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P, Right Angle
View Details
2 suppliers