Alpha Wire Multi-Conductor & Paired Cables M3242 SL005

Description
M3242 SLATE 100 FT
Request a Quote Datasheet
Description
M3242 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M3242 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M3242 SL005
Multi-Conductor & Paired Cables M3242 SL005
M3242 SLATE 100 FT

M3242 SLATE 100 FT

Buy Now
Multiple Conductor Cables - M3242SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M3242SL005-ND
Multiple Conductor Cables M3242SL005-ND
2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shld Cable, 2Cond, 0.81Mm2, 30M; Cable Shielding Alpha Wire - 89R5222 - Newark, An Avnet Company
Chicago, IL, United States
Shld Cable, 2Cond, 0.81Mm2, 30M; Cable Shielding Alpha Wire
89R5222
Shld Cable, 2Cond, 0.81Mm2, 30M; Cable Shielding Alpha Wire 89R5222
SHLD CABLE, 2COND, 0.81MM2, 30M; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Jacket Color:Slate; Jacket Material:PVC RoHS Compliant: Yes

SHLD CABLE, 2COND, 0.81MM2, 30M; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Jacket Color:Slate; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 18 AWG 2 Conductor - Gray - 300V - 100ft - Alpha M3242 SL005 - ALPM3242-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 18 AWG 2 Conductor - Gray - 300V - 100ft - Alpha M3242 SL005
ALPM3242-SL005
Alpha Essentials Multi-Conductor Cable - Foil Shield - 18 AWG 2 Conductor - Gray - 300V - 100ft - Alpha M3242 SL005 ALPM3242-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, M3242 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3242 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.205 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, M3242 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3242 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.205 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number M3242 SL005 M3242SL005-ND 89R5222 ALPM3242-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Cable, 2Cond, 0.81Mm2, 30M; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 18 AWG 2 Conductor - Gray - 300V - 100ft - Alpha M3242 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details