Alpha Wire Multiple Conductor Cables M33408 SL005

Description
8 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M33408SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M33408SL005-ND
Multiple Conductor Cables M33408SL005-ND
8 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

8 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M33408 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M33408 SL005
Multi-Conductor & Paired Cables M33408 SL005
M33408 SLATE 100 FT

M33408 SLATE 100 FT

Buy Now
Control Cable - 2774787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2774787
Control Cable 2774787
Alpha Wire M33408 SL005 Control Cable

Alpha Wire M33408 SL005 Control Cable

Supplier's Site
Unshld Cable, 8Cond, 0.56Mm2, 30M; Cable Shielding Alpha Wire - 89R5414 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Cable, 8Cond, 0.56Mm2, 30M; Cable Shielding Alpha Wire
89R5414
Unshld Cable, 8Cond, 0.56Mm2, 30M; Cable Shielding Alpha Wire 89R5414
UNSHLD CABLE, 8COND, 0.56MM2, 30M; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Jacket Color:Slate; Product Range:- RoHS Compliant: Yes

UNSHLD CABLE, 8COND, 0.56MM2, 30M; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Jacket Color:Slate; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 8 Conductor - Gray - 300V - 100ft - Alpha M33408 SL005 - ALPM33408-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 8 Conductor - Gray - 300V - 100ft - Alpha M33408 SL005
ALPM33408-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 8 Conductor - Gray - 300V - 100ft - Alpha M33408 SL005 ALPM33408-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M33408 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M33408 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.273 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M33408 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M33408 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.273 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number M33408SL005-ND M33408 SL005 2774787 89R5414 ALPM33408-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Control Cable Unshld Cable, 8Cond, 0.56Mm2, 30M; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 8 Conductor - Gray - 300V - 100ft - Alpha M33408 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q995-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type GB2099
View Details
3 suppliers