Alpha Wire Multiple Conductor Cables M3190 SL001

Description
76 (38 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
76 (38 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-M3190SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-M3190SL001-ND
Multiple Conductor Cables 216-M3190SL001-ND
76 (38 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)

76 (38 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M3190 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M3190 SL001
Multi-Conductor & Paired Cables M3190 SL001
M3190 SLATE 1000 FT

M3190 SLATE 1000 FT

Buy Now
Ae C&c / 1000 Ft Alpha Wire - 89R5135 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
89R5135
Ae C&c / 1000 Ft Alpha Wire 89R5135
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 38 Pair - Gray - 300V - 1000ft - Alpha M3190 SL001 - ALPM3190-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 38 Pair - Gray - 300V - 1000ft - Alpha M3190 SL001
ALPM3190-SL001
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 38 Pair - Gray - 300V - 1000ft - Alpha M3190 SL001 ALPM3190-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, M3190 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3190 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 38 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Solid SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.579 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, M3190 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3190 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 38 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Solid SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.579 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 216-M3190SL001-ND M3190 SL001 89R5135 ALPM3190-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ae C&c / 1000 Ft Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 38 Pair - Gray - 300V - 1000ft - Alpha M3190 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/103-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details