Alpha Wire Multiple Conductor Cables M14328 BK001

Description
2 Conductor Multi-Conductor Cable Black 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Black 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M14328BK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M14328BK001-ND
Multiple Conductor Cables M14328BK001-ND
2 Conductor Multi-Conductor Cable Black 24 AWG Foil 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Black 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M14328 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M14328 BK001
Multi-Conductor & Paired Cables M14328 BK001
M14328 BLACK 1000 FT

M14328 BLACK 1000 FT

Buy Now
Ae C&c / 1000 Ft Alpha Wire - 89R4223 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
89R4223
Ae C&c / 1000 Ft Alpha Wire 89R4223
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 2 Conductor - Black - 300V - 1000ft - Alpha M14328 BK001 - ALPM14328-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 2 Conductor - Black - 300V - 1000ft - Alpha M14328 BK001
ALPM14328-BK001
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 2 Conductor - Black - 300V - 1000ft - Alpha M14328 BK001 ALPM14328-BK001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Black, 1000ft, M14328 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M14328 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.124 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Black, 1000ft, M14328 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M14328 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.124 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number M14328BK001-ND M14328 BK001 89R4223 ALPM14328-BK001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ae C&c / 1000 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 2 Conductor - Black - 300V - 1000ft - Alpha M14328 BK001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details