Alpha Wire Multiple Conductor Cables M13582 SL002

Description
2 Conductor Multi-Conductor Cable Slate 14 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 14 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M13582SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M13582SL002-ND
Multiple Conductor Cables M13582SL002-ND
2 Conductor Multi-Conductor Cable Slate 14 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Slate 14 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M13582 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M13582 SL002
Multi-Conductor & Paired Cables M13582 SL002
M13582 SLATE 500 FT

M13582 SLATE 500 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 2 Conductor - Gray - 300V - 500ft - Alpha M13582 SL002 - ALPM13582-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 2 Conductor - Gray - 300V - 500ft - Alpha M13582 SL002
ALPM13582-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 2 Conductor - Gray - 300V - 500ft - Alpha M13582 SL002 ALPM13582-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, M13582 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13582 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.346 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, M13582 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13582 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.346 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 500 Ft Alpha Wire - 89R4165 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 500 Ft Alpha Wire
89R4165
Ae C&c / 500 Ft Alpha Wire 89R4165
AE C&C / 500 FT

AE C&C / 500 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number M13582SL002-ND M13582 SL002 ALPM13582-SL002 89R4165
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 2 Conductor - Gray - 300V - 500ft - Alpha M13582 SL002 Ae C&c / 500 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Super Flexible Interconnect, 0.047
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details