Lapp Tannehill Security Alarm Cable - CMR Riser Rated - Unshielded - 22 AWG 8 Conductor - Gray Jacket - 1000 ft Box KLTPVC22/8-7NB

Description
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 22 AWG 8 Conductor, Stranded Construction, PVC Gray Jacket, 1000 ft Box MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 12208R AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CMR Riser AWG/GAUGE : 22 SHIELDING : Unshielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls
Description
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 22 AWG 8 Conductor, Stranded Construction, PVC Gray Jacket, 1000 ft Box MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 12208R AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CMR Riser AWG/GAUGE : 22 SHIELDING : Unshielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls

Suppliers

Company
Product
Description
Supplier Links
Security Alarm Cable - CMR Riser Rated - Unshielded - 22 AWG 8 Conductor - Gray Jacket - 1000 ft Box - KLTPVC22/8-7NB - Lapp Tannehill
Savage, MN, United States
Security Alarm Cable - CMR Riser Rated - Unshielded - 22 AWG 8 Conductor - Gray Jacket - 1000 ft Box
KLTPVC22/8-7NB
Security Alarm Cable - CMR Riser Rated - Unshielded - 22 AWG 8 Conductor - Gray Jacket - 1000 ft Box KLTPVC22/8-7NB
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 22 AWG 8 Conductor, Stranded Construction, PVC Gray Jacket, 1000 ft Box MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 12208R AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CMR Riser AWG/GAUGE : 22 SHIELDING : Unshielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls

Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 22 AWG 8 Conductor, Stranded Construction, PVC Gray Jacket, 1000 ft Box


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 12208R AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CMR Riser AWG/GAUGE : 22 SHIELDING : Unshielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number KLTPVC22/8-7NB
Product Name Security Alarm Cable - CMR Riser Rated - Unshielded - 22 AWG 8 Conductor - Gray Jacket - 1000 ft Box
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data