Alpha Wire Multi-Conductor & Paired Cables M13503 SL002

Description
M13503 SLATE 500 FT
Request a Quote Datasheet
Description
M13503 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M13503 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M13503 SL002
Multi-Conductor & Paired Cables M13503 SL002
M13503 SLATE 500 FT

M13503 SLATE 500 FT

Buy Now
Multiple Conductor Cables - M13503SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M13503SL002-ND
Multiple Conductor Cables M13503SL002-ND
3 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Ae C&c / 500 Ft Alpha Wire - 89R4124 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 500 Ft Alpha Wire
89R4124
Ae C&c / 500 Ft Alpha Wire 89R4124
AE C&C / 500 FT

AE C&C / 500 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 3 Conductor - Gray - 300V - 500ft - Alpha M13503 SL002 - ALPM13503-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 3 Conductor - Gray - 300V - 500ft - Alpha M13503 SL002
ALPM13503-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 3 Conductor - Gray - 300V - 500ft - Alpha M13503 SL002 ALPM13503-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, M13503 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13503 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.249 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, M13503 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13503 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.249 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number M13503 SL002 M13503SL002-ND 89R4124 ALPM13503-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ae C&c / 500 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 3 Conductor - Gray - 300V - 500ft - Alpha M13503 SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details