Alpha Wire Multi-Conductor & Paired Cables M1112 SL002

Description
M1112 SLATE 500 FT
Request a Quote
Description
M1112 SLATE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M1112 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M1112 SL002
Multi-Conductor & Paired Cables M1112 SL002
M1112 SLATE 500 FT

M1112 SLATE 500 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 2 Conductor - Gray - 300V - 500ft - Alpha M1112 SL002 - ALPM1112-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 2 Conductor - Gray - 300V - 500ft - Alpha M1112 SL002
ALPM1112-SL002
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 2 Conductor - Gray - 300V - 500ft - Alpha M1112 SL002 ALPM1112-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, M1112 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M1112 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.193 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, M1112 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M1112 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.193 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site
Ae C&c / 500 Ft Alpha Wire - 89R3482 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 500 Ft Alpha Wire
89R3482
Ae C&c / 500 Ft Alpha Wire 89R3482
AE C&C / 500 FT

AE C&C / 500 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number M1112 SL002 ALPM1112-SL002 89R3482
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 2 Conductor - Gray - 300V - 500ft - Alpha M1112 SL002 Ae C&c / 500 Ft Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data